Qualtek Electronics Corp. AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 374015-01

Description
Australia Power Cord 374015-01 AS 3112 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Right Angled Approvals: Plug: SAA Connector: VDE Length: 1800 mm
Request a Quote
Description
Australia Power Cord 374015-01 AS 3112 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Right Angled Approvals: Plug: SAA Connector: VDE Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

374015-01 is an AS 3112 to IEC 60320 C13 right-angled power cord with H05VV-F cordage, 3 x 1.00 mm, black jacket, 70°C temperature rating, 250 V AC, and 10 A current rating, measuring 1800 mm in length. It meets SAA approval for the plug and VDE approval for the connector, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

374015-01 is an AS 3112 to IEC 60320 C13 right-angled power cord with H05VV-F cordage, 3 x 1.00 mm, black jacket, 70°C temperature rating, 250 V AC, and 10 A current rating, measuring 1800 mm in length. It meets SAA approval for the plug and VDE approval for the connector, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 374015-01 - Qualtek Electronics Corp.
Mentor, OH, United States
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
374015-01
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 374015-01
Australia Power Cord 374015-01 AS 3112 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Right Angled Approvals: Plug: SAA Connector: VDE Length: 1800 mm

Australia Power Cord
374015-01 AS 3112 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: AS 3112
Other End: IEC 60320 C13 Right Angled
Approvals:
Plug: SAA
Connector: VDE
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 374015-01
Product Name AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
Male End Type AS 3112; SAA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 363012-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details