Molded straight female fan power cord with SPT-1, 18/2, 105°C, 300V cordage, blunt cut termination, and a length of 2032mm ± 50mm. Rated for 10A at 125VAC and 5A at 250VAC. Certified to UL and cUL standards. RoHS compliant.
80in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07100-80 | CR231-ND |
| Product Name | 80IN Straight Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 80 inch (2032 mm) | 80 inch (2032 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |