NEMA 5-15P to ROJ 2" strip 5/8" power cord with 144" SJT, 14AWG/3C unshielded cord, 105°C temperature rating, 125V 15A rating, black jacket, and UL and CSA approvals, RoHS compliant.
North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 144 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 411020-01 |
| Product Name | NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 144 inches |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |