Qualtek Electronics Corp. NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches 223051-01

Description
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 39 inches
Request a Quote
Description
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 39 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 1-15P to IEC 60320 C7 power cord with SPT-2, 18AWG/2C unshielded cordage, 39.36-inch length, 105°C temperature rating, 125VAC 7A current rating, black jacket, and UL and cUL approvals. RoHS compliant.

Datasheet Summary
Powered by GS/AI

NEMA 1-15P to IEC 60320 C7 power cord with SPT-2, 18AWG/2C unshielded cordage, 39.36-inch length, 105°C temperature rating, 125VAC 7A current rating, black jacket, and UL and cUL approvals. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223051-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches
223051-01
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches 223051-01
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 39 inches

North American Power Cord
NEMA 1-15P to IEC 60320 C7
Features:
Cordage: SPT-2, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 1-15P
Other End: IEC 60320 C7
Approvals: UL, cUL
Length: 39 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 223051-01
Product Name NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 39 inch (991 mm)
Unlock Full Specs
to access all available technical data

Similar Products

JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details