Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 144 inches 411005-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AC power cord with NEMA 5-15P plug and ROJ 2" strip 5/8" terminations, featuring SVT 18AWG/3C unshielded cordage, 144" length, 105°C temperature rating, 125VAC 10A rating, black jacket, UL and CSA approvals, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

AC power cord with NEMA 5-15P plug and ROJ 2" strip 5/8" terminations, featuring SVT 18AWG/3C unshielded cordage, 144" length, 105°C temperature rating, 125VAC 10A rating, black jacket, UL and CSA approvals, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 144 inches
411005-01
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 144 inches 411005-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 144 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 411005-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 144 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Fan Cords - CR338-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 96 inch (2438 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233080-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 72 inches - 512007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details