Qualtek Electronics Corp. ROJ 2", Strip 5/8" to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches 315009-01

Description
315009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Description
315009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 315009-01 is a North American power cord with a ROJ plug stripped 5/8 inch and terminated in an IEC 60320 C13 connector, measuring 79 inches in length. It uses SJT cordage, 16 AWG/3C, with a black jacket, rated for 250 VAC and 13 A, and operates at 60°C. The cord meets UL and CSA approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 315009-01 is a North American power cord with a ROJ plug stripped 5/8 inch and terminated in an IEC 60320 C13 connector, measuring 79 inches in length. It uses SJT cordage, 16 AWG/3C, with a black jacket, rated for 250 VAC and 13 A, and operates at 60°C. The cord meets UL and CSA approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
ROJ 2
Mentor, OH, United States
ROJ 2", Strip 5/8" to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches
315009-01
ROJ 2", Strip 5/8" to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches 315009-01
315009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

315009-01 North American Power Cord
ROJ 2", Strip 5/8" to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 13A
Jacket Color: Black
Plug: ROJ 2", Strip 5/8"
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet
Power Cord, Iec 60320 C13-Free End, 79; Connector To Connector Qualtek Electronics - 17B6568 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C13-Free End, 79; Connector To Connector Qualtek Electronics
17B6568
Power Cord, Iec 60320 C13-Free End, 79; Connector To Connector Qualtek Electronics 17B6568
POWER CORD, IEC 60320 C13-FREE END, 79"; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

POWER CORD, IEC 60320 C13-FREE END, 79"; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 315009-01 17B6568
Product Name ROJ 2", Strip 5/8" to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches Power Cord, Iec 60320 C13-Free End, 79; Connector To Connector Qualtek Electronics
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE RoHS
Number of Conductors 3
Male End Type ROJ 2", Strip 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches - 223020-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches - 243013-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details