Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 72 inches 211011-06

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 72 inches
211011-06
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 72 inches 211011-06
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 72 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 211011-06
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 72 inches
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 390002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details