Qualtek Electronics Corp. 36IN 90° Style Fan Power Cord with NEMA 1-15P Plug 07190-SP036

Description
36in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet
Description
36in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP036 - Qualtek Electronics Corp.
Mentor, OH, United States
36IN 90° Style Fan Power Cord with NEMA 1-15P Plug
07190-SP036
36IN 90° Style Fan Power Cord with NEMA 1-15P Plug 07190-SP036
36in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL

36in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR368-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR368-ND
Fan Cords CR368-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 36.0"" (914.4mm) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 36.0"" (914.4mm) NEMA 1-15 Plug"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07190-SP036 CR368-ND
Product Name 36IN 90° Style Fan Power Cord with NEMA 1-15P Plug Fan Cords
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm) 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

40IN 45° Style Fan Power Cord - 07145-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 366040-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details