Qualtek Electronics Corp. SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 377003-E01

Description
Switzerland Power Cord 377003-E01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Description
Switzerland Power Cord 377003-E01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with H05VV-F cordage, 3 x 1.00mm, unshielded, 2500 mm long, terminated with a SEV 1011 plug and a 50mm stripped end with 5mm exposed conductor, rated for 250V AC, 10A, with a black jacket, temperature rating of 70°C, and RoHS compliant. Approved for use in Switzerland.

Datasheet Summary
Powered by GS/AI

Power cord with H05VV-F cordage, 3 x 1.00mm, unshielded, 2500 mm long, terminated with a SEV 1011 plug and a 50mm stripped end with 5mm exposed conductor, rated for 250V AC, 10A, with a black jacket, temperature rating of 70°C, and RoHS compliant. Approved for use in Switzerland.

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
377003-E01
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 377003-E01
Switzerland Power Cord 377003-E01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 2500 mm

Switzerland Power Cord
377003-E01 SEV 1011 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SEV 1011
Other End: ROJ 50mm, Strip 5mm
Approvals: SWITZERLAND
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 377003-E01
Product Name SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches - 312021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers