Power cord with an SI 32 plug and IEC 60320 C13 connector, rated for 250VAC at 10A, featuring H05VV-F cordage (3 x 1.0mm), black jacket, 70°C temperature rating, and 2500 mm length. RoHS compliant and approved for use in Israel.
Israel Power Cord
398001-01 SI 32 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SI 32
Other End: IEC 60320 C13
Approvals: ISRAEL
Length: 2500 mm
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 398001-01 |
| Product Name | SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm |
| Cord Color | Black |
| Approvals | CEE |
| Number of Conductors | 3 |
| Male End Type | SI 32 |