Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 105C, 72 inches 411012-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" strip end, 72 inches long, using 16AWG/3C SJT cordage with a black jacket, rated for 125VAC and 13A, operating at up to 105°C, and meeting UL and CSA approvals. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" strip end, 72 inches long, using 16AWG/3C SJT cordage with a black jacket, rated for 125VAC and 13A, operating at up to 105°C, and meeting UL and CSA approvals. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 105C, 72 inches
411012-01
NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 105C, 72 inches 411012-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 72 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 411012-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 105C, 72 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 180 inches - 312127-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 226003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-15
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 365012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details