Hospital-grade power cord with a NEMA 5-15P clear plug and IEC 60320 C13 gray connector, 96 inches long, made with SJT 18AWG/3C unshielded cordage rated for 125VAC, 10A, and 60°C, with a gray jacket, certified to UL and CSA standards.
North American Hospital Grade Power Cord
233002-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Clear)
Other End: IEC 60320 C13 (Gray)
Approvals: UL, CSA
Length: 96 inches
POWER CORD, 5-15P/IEC C13, 2.44M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 233002-06 | 30C0524 |
| Product Name | NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches | Power Cord, 5-15P/iec C13, 2.44M, 10A; Connector Type A Qualtek Electronics |
| Cord Color | Gray | |
| Approvals | CSA Mark (US, NRTL/C) | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Cord Length | 96 inch (2438 mm) | 96.06 inch (2440 mm) |