Qualtek Electronics Corp. NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 392008-01

Description
Brazil Power Cord 392008-01 NBR 14136 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Approvals: INMETRO Length: 2500 mm
Request a Quote
Description
Brazil Power Cord 392008-01 NBR 14136 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Approvals: INMETRO Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 392008-01 is a 2500 mm power cord with an NBR 14136 plug and an IEC 60320 C13 connector, rated for 250 VAC and 10 A, constructed with HO5VV-F 3 x 1.0 mm² unshielded cordage, a black jacket, and a 70°C temperature rating. It complies with INMETRO and RoHS standards.

Datasheet Summary
Powered by GS/AI

The 392008-01 is a 2500 mm power cord with an NBR 14136 plug and an IEC 60320 C13 connector, rated for 250 VAC and 10 A, constructed with HO5VV-F 3 x 1.0 mm² unshielded cordage, a black jacket, and a 70°C temperature rating. It complies with INMETRO and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 392008-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
392008-01
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 392008-01
Brazil Power Cord 392008-01 NBR 14136 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Approvals: INMETRO Length: 2500 mm

Brazil Power Cord
392008-01 NBR 14136 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: NBR 14136
Other End: IEC 60320 C13
Approvals: INMETRO
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 392008-01
Product Name NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NBR 14136
Unlock Full Specs
to access all available technical data

Similar Products

60IN Straight Style Fan Power Cord - 07100-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm - 397003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
36IN 90° Style Fan Power Cord - 07190-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches - 318002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers