Qualtek Electronics Corp. JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm 397003-01

Description
Japan Power Cord 397003-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 1800 mm
Request a Quote Datasheet
Description
Japan Power Cord 397003-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 1800 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm - 397003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm
397003-01
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm 397003-01
Japan Power Cord 397003-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 1800 mm

Japan Power Cord
397003-01 JIS 8303 to IEC 60320 C13
Features:
Cordage: VCTF, 3 x 1.25, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 12A
Jacket Color: Black
Plug: JIS 8303
Other End: IEC 60320 C13
Approvals: PSE
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 397003-01
Product Name JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
Cord Length 71 inch (1803 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 72 inches - 412012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
60IN 45° Style Fan Power Cord - 07145-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details