Qualtek Electronics Corp. 60IN Straight Style Fan Power Cord 07100-60

Description
60in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
60in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Molded fan power cord with a straight female termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cord rated to 105°C and 300V, with blunt cut ends and a length of 1524mm ± 50mm. Complies with UL and cUL approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Molded fan power cord with a straight female termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cord rated to 105°C and 300V, with blunt cut ends and a length of 1524mm ± 50mm. Complies with UL and cUL approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
60IN Straight Style Fan Power Cord - 07100-60 - Qualtek Electronics Corp.
Mentor, OH, United States
60IN Straight Style Fan Power Cord
07100-60
60IN Straight Style Fan Power Cord 07100-60
60in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

60in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - 07100-60-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
07100-60-ND
Fan Cords 07100-60-ND
"Fan Power Cord Fan Terminal Receptacle 180°, Straight 60.0"" (1.52m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 180°, Straight 60.0"" (1.52m) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07100-60 07100-60-ND
Product Name 60IN Straight Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 60 inch (1524 mm) 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 144 inches - 412015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24IN T Type Style Fan Power Cord - 07199-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 120 inches - 412014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches - 223082-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details