Qualtek Electronics Corp. IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches 318002-01

Description
North American Power Cord 318002-01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 39 inches
Request a Quote
Description
North American Power Cord 318002-01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 39 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IEC 60320 C14 to C13 power cord with SVT 18AWG/3C unshielded cordage, 39-inch length, 125V 10A rating, 60°C temperature rating, black jacket, and UL/cUL approvals.

Datasheet Summary
Powered by GS/AI

IEC 60320 C14 to C13 power cord with SVT 18AWG/3C unshielded cordage, 39-inch length, 125V 10A rating, 60°C temperature rating, black jacket, and UL/cUL approvals.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches - 318002-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches
318002-01
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches 318002-01
North American Power Cord 318002-01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 39 inches

North American Power Cord
318002-01 IEC 60320 C14 to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 39 inches

Supplier's Site Datasheet
Power Cord, Iec C14-Iec C13, 1M, 10A; Connector Type A Qualtek Electronics - 17B6593 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 1M, 10A; Connector Type A Qualtek Electronics
17B6593
Power Cord, Iec C14-Iec C13, 1M, 10A; Connector Type A Qualtek Electronics 17B6593
POWER CORD, IEC C14-IEC C13, 1M, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 1M, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 318002-01 17B6593
Product Name IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches Power Cord, Iec C14-Iec C13, 1M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 392008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 374016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 392007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details