Qualtek Electronics Corp. 36IN 90° Style Fan Power Cord 07190-36

Description
36in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
36in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36IN 90° Style Fan Power Cord, part number 07190-36, from Qualtek Electronics Corp. is designed for use in fan applications. It has a rating of 10A at 125VAC and 5A at 250VAC, making it suitable for various electrical environments. The cord is constructed from SPT-1, 18/2 wire, rated for 105°C and 300V, ensuring durability and heat resistance. The cord length is approximately 914.4mm with a tolerance of ±50mm, and it features a blunt cut termination. This product is UL and cUL approved and is compliant with RoHS standards, indicating it meets environmental safety regulations.

Datasheet Summary
Powered by GS/AI

The 36IN 90° Style Fan Power Cord, part number 07190-36, from Qualtek Electronics Corp. is designed for use in fan applications. It has a rating of 10A at 125VAC and 5A at 250VAC, making it suitable for various electrical environments. The cord is constructed from SPT-1, 18/2 wire, rated for 105°C and 300V, ensuring durability and heat resistance. The cord length is approximately 914.4mm with a tolerance of ±50mm, and it features a blunt cut termination. This product is UL and cUL approved and is compliant with RoHS standards, indicating it meets environmental safety regulations.

Suppliers

Company
Product
Description
Supplier Links
36IN 90° Style Fan Power Cord - 07190-36 - Qualtek Electronics Corp.
Mentor, OH, United States
36IN 90° Style Fan Power Cord
07190-36
36IN 90° Style Fan Power Cord 07190-36
36in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

36in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR322-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR322-ND
Fan Cords CR322-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 36.0"" (914.4mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 36.0"" (914.4mm) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07190-36 CR322-ND
Product Name 36IN 90° Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 36 inch (914 mm) 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
24IN T Type Style Fan Power Cord - 07199-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers