Qualtek Electronics Corp. NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 392007-01

Description
Brazil Power Cord 392007-01 NBR 14136 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: ROJ 50mm, Strip 5mm Approvals: INMETRO Length: 2500 mm
Request a Quote Datasheet
Description
Brazil Power Cord 392007-01 NBR 14136 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: ROJ 50mm, Strip 5mm Approvals: INMETRO Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 392007-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
392007-01
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 392007-01
Brazil Power Cord 392007-01 NBR 14136 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: ROJ 50mm, Strip 5mm Approvals: INMETRO Length: 2500 mm

Brazil Power Cord
392007-01 NBR 14136 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: NBR 14136
Other End: ROJ 50mm, Strip 5mm
Approvals: INMETRO
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 392007-01
Product Name NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NBR 14136
Unlock Full Specs
to access all available technical data

Similar Products

60IN 90° Style Fan Power Cord - 07190-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details