Qualtek Electronics Corp. JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm 397005-01

Description
Japan Power Cord 397005-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 2500 mm
Request a Quote Datasheet
Description
Japan Power Cord 397005-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm - 397005-01 - Qualtek Electronics Corp.
Mentor, OH, United States
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm
397005-01
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm 397005-01
Japan Power Cord 397005-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 2500 mm

Japan Power Cord
397005-01 JIS 8303 to ROJ 50mm, Strip 5mm
Features:
Cordage: VCTF, 3 x 1.25, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 12A
Jacket Color: Black
Plug: JIS 8303
Other End: ROJ 50mm, Strip 5mm
Approvals: PSE
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 397005-01
Product Name JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60IN 45° Style Fan Power Cord - 07145-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches - 318002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches - 313003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers