Qualtek Electronics Corp. NEMA 1-15P Polarized to Split 2", Strip 5/8", 18AWG / 2C, SPT-1, 105C, 39 inches 223053-08

Description
North American Power Cord NEMA 1-15P Polarized to Split 2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: White Plug: NEMA 1-15P Polarized Other End: Split 2", Strip 5/8" Approvals: UL, cUL Length: 39 inches
Request a Quote
Description
North American Power Cord NEMA 1-15P Polarized to Split 2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: White Plug: NEMA 1-15P Polarized Other End: Split 2", Strip 5/8" Approvals: UL, cUL Length: 39 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 1-15P polarized plug and split 2" strip 5/8" output, constructed with SPT-1, 18AWG/2C unshielded cord, 39.36" long, rated for 125VAC, 10A, 105°C, with white jacket, UL and cUL approved, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 1-15P polarized plug and split 2" strip 5/8" output, constructed with SPT-1, 18AWG/2C unshielded cord, 39.36" long, rated for 125VAC, 10A, 105°C, with white jacket, UL and cUL approved, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P Polarized to Split 2
Mentor, OH, United States
NEMA 1-15P Polarized to Split 2", Strip 5/8", 18AWG / 2C, SPT-1, 105C, 39 inches
223053-08
NEMA 1-15P Polarized to Split 2", Strip 5/8", 18AWG / 2C, SPT-1, 105C, 39 inches 223053-08
North American Power Cord NEMA 1-15P Polarized to Split 2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: White Plug: NEMA 1-15P Polarized Other End: Split 2", Strip 5/8" Approvals: UL, cUL Length: 39 inches

North American Power Cord
NEMA 1-15P Polarized to Split 2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: White
Plug: NEMA 1-15P Polarized
Other End: Split 2", Strip 5/8"
Approvals: UL, cUL
Length: 39 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 223053-08
Product Name NEMA 1-15P Polarized to Split 2", Strip 5/8", 18AWG / 2C, SPT-1, 105C, 39 inches
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24IN Straight Style Fan Power Cord - 07100-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches - 350049-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details