Power cord with NEMA 5-15P plug and IEC 60320 C13 right-angled connector, 118 inches long, constructed with SJT 16AWG/3C shielded cordage and black jacket, rated for 125VAC and 13A at 60°C, complying with UL and CSA standards and RoHS requirements.
North American Power Cord
313026-01 NEMA 5-15P to IEC 60320 C13 Right Angled
Features:
Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 Right Angled
Approvals: UL, CSA
Length: 118 inches
POWER CORD, NEMA 5-15P-R/A IEC C13, 118"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:2.99m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:118"RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 313026-01 | 17B6564 |
| Product Name | NEMA 5-15P to IEC 60320 C13 Right Angled, 16AWG / 3C, SJT, 60C, 118 inches, Shielded | Power Cord, Nema 5-15P-R/a Iec C13, 118; Connector To Connector Qualtek Electronics |
| Cord Color | Black | |
| Approvals | CSA Mark (US, NRTL/C); CEE | |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P |