Power cord with NEMA 1-15P plug and split 1 1/2" ends stripped 5/8", made of SPT-1 18AWG/2C unshielded cord with a black jacket, rated for 125VAC, 10A at 60°C, and 108 inches in length. Complies with UL and CSA standards and is RoHS compliant.
North American Power Cord
NEMA 1-15P to Split 1 1/2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 1-15P
Other End: Split 1 1/2", Strip 5/8"
Approvals: UL, CSA
Length: 108 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 220002-01 |
| Product Name | NEMA 1-15P to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 108 inches |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 2 |
| Male End Type | NEMA 1-15P |