Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches 312128-01

Description
North American Power Cord 312128-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 72 inches
Request a Quote
Description
North American Power Cord 312128-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

312128-01 is a 72-inch NEMA 5-15P to IEC 60320 C13 power cord with SVT, 18AWG/3C cordage, rated for 125VAC at 10A and 105°C, featuring a black jacket and compliance with UL and CSA standards. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

312128-01 is a 72-inch NEMA 5-15P to IEC 60320 C13 power cord with SVT, 18AWG/3C cordage, rated for 125VAC at 10A and 105°C, featuring a black jacket and compliance with UL and CSA standards. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 312128-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches
312128-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches 312128-01
North American Power Cord 312128-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 72 inches

North American Power Cord
312128-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312128-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 370026-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36IN 90° Style Fan Power Cord - 07190-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches - 350049-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
2 suppliers