The 07190-40 is a molded fan cord with a 90° female plug, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with blunt-cut termination and a length of 1016mm ± 50mm. It is approved by UL and cUL and is RoHS compliant. The unit measures 13.4mm ± 0.3mm in width, 7.925mm ± 0.127mm in thickness, and 4.61mm in height, with additional dimensions specified for mating interface and housing. The physical dimensions and performance ratings apply to this specific part number as documented.
40in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 40.0"" (1.02m) Open Wires"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07190-40 | 07190-40-ND |
| Product Name | 40IN 90° Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 40 inch (1016 mm) | 40 inch (1016 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |