The 07100-40 is a molded fan cord with a female straight termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2, 105°C, 300V cordage, with blunt cut ends and a length of 1016mm ± 50mm. It meets UL and cUL approvals and is RoHS compliant. All dimensions are subject to a general tolerance of ±1.0mm unless otherwise noted.
40in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07100-40 | Q905-ND |
| Product Name | 40IN Straight Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 40 inch (1016 mm) | 40 inch (1016 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |