Qualtek Electronics Corp. IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 390004-01

Description
Argentina Power Cord 390004-01 IRAM 2073 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: IEC 60320 C13 Approvals: IRAM Length: 1800 mm
Request a Quote
Description
Argentina Power Cord 390004-01 IRAM 2073 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: IEC 60320 C13 Approvals: IRAM Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with IRAM 2073 plug and IEC 60320 C13 connector, 1800 mm long, using H05VV-F cordage (3 × 1.0 mm), black jacket, rated for 250 VAC at 10 A and 70°C, and compliant with IRAM approvals and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with IRAM 2073 plug and IEC 60320 C13 connector, 1800 mm long, using H05VV-F cordage (3 × 1.0 mm), black jacket, rated for 250 VAC at 10 A and 70°C, and compliant with IRAM approvals and RoHS.

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 390004-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
390004-01
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 390004-01
Argentina Power Cord 390004-01 IRAM 2073 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: IEC 60320 C13 Approvals: IRAM Length: 1800 mm

Argentina Power Cord
390004-01 IRAM 2073 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IRAM 2073
Other End: IEC 60320 C13
Approvals: IRAM
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 390004-01
Product Name IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
Male End Type IRAM 2073
Unlock Full Specs
to access all available technical data

Similar Products

JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 392007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details