Qualtek Electronics Corp. JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm 397004-01

Description
Japan Power Cord 397004-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 1800 mm
Request a Quote Datasheet
Description
Japan Power Cord 397004-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 1800 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Mentor, OH, United States
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm
397004-01
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm 397004-01
Japan Power Cord 397004-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 1800 mm

Japan Power Cord
397004-01 JIS 8303 to ROJ 50mm, Strip 5mm
Features:
Cordage: VCTF, 3 x 1.25, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 12A
Jacket Color: Black
Plug: JIS 8303
Other End: ROJ 50mm, Strip 5mm
Approvals: PSE
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 397004-01
Product Name JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
Cord Length 71 inch (1803 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches - 512002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
36IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches - 331010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers