Qualtek Electronics Corp. 24IN 45° Style Fan Power Cord 07145-24

Description
24in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote Datasheet
Description
24in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Mentor, OH, United States
24IN 45° Style Fan Power Cord
07145-24
24IN 45° Style Fan Power Cord 07145-24
24in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

24in 45° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR318-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR318-ND
Fan Cords CR318-ND
"Fan Power Cord Fan Terminal Receptacle 45° 24.0"" (609.6mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 45° 24.0"" (609.6mm) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07145-24 CR318-ND
Product Name 24IN 45° Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 24 inch (610 mm) 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 120 inches - 233056-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches - 313006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details