Qualtek Electronics Corp. BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 370001-E01

Description
United Kingdom Power Cord 370001-E01 BS 1363 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote
Description
United Kingdom Power Cord 370001-E01 BS 1363 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with a UK BS1363A plug and an IEC 60320 C13 connector, featuring H05VV-F cordage, 3 x 1.00 mm, black jacket, rated for 250 VAC, 10 A, and 70°C, with a length of 2500 mm. Meets UK and CE approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with a UK BS1363A plug and an IEC 60320 C13 connector, featuring H05VV-F cordage, 3 x 1.00 mm, black jacket, rated for 250 VAC, 10 A, and 70°C, with a length of 2500 mm. Meets UK and CE approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
370001-E01
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 370001-E01
United Kingdom Power Cord 370001-E01 BS 1363 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Approvals: United Kingdom, BSI Length: 2500 mm

United Kingdom Power Cord
370001-E01 BS 1363 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: BS 1363
Other End: IEC 60320 C13
Approvals: United Kingdom, BSI
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 370001-E01
Product Name BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches - 350049-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
50IN T Type Style Fan Power Cord - 07199-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details