Qualtek Electronics Corp. KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 1800 mm 385006-01

Description
Korea Power Cord 385006-01 KS C8305 to ROJ 50mm, Strip 5mm Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: KS C8305 Other End: ROJ 50mm, Strip 5mm Approvals: KTL Length: 1800 mm
Request a Quote
Description
Korea Power Cord 385006-01 KS C8305 to ROJ 50mm, Strip 5mm Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: KS C8305 Other End: ROJ 50mm, Strip 5mm Approvals: KTL Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with KS C8305 plug and ROJ 50mm stripped end, 1800 mm long, using H03VVH2-F cordage (2 x 0.75 mm²), rated 250 VAC at 2.5 A and 70 °C, with a black jacket, compliant with KTL and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with KS C8305 plug and ROJ 50mm stripped end, 1800 mm long, using H03VVH2-F cordage (2 x 0.75 mm²), rated 250 VAC at 2.5 A and 70 °C, with a black jacket, compliant with KTL and RoHS.

Suppliers

Company
Product
Description
Supplier Links
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 1800 mm - 385006-01 - Qualtek Electronics Corp.
Mentor, OH, United States
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 1800 mm
385006-01
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 1800 mm 385006-01
Korea Power Cord 385006-01 KS C8305 to ROJ 50mm, Strip 5mm Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: KS C8305 Other End: ROJ 50mm, Strip 5mm Approvals: KTL Length: 1800 mm

Korea Power Cord
385006-01 KS C8305 to ROJ 50mm, Strip 5mm
Features:
Cordage: H03VVH2-F, 2 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 2.5A
Jacket Color: Black
Plug: KS C8305
Other End: ROJ 50mm, Strip 5mm
Approvals: KTL
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 385006-01
Product Name KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 1800 mm
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
Male End Type KS C8305
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223051-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 366044-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details