Qualtek Electronics Corp. CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm 366044-D01

Description
Continental Europe Power Cord 366044-D01 CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote Datasheet
Description
Continental Europe Power Cord 366044-D01 CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 366044-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm
366044-D01
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm 366044-D01
Continental Europe Power Cord 366044-D01 CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
366044-D01 CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1.5, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 16A
Jacket Color: Black
Plug: CEE 7/7 RIGHT ANGLED
Other End: ROJ 50mm, Strip 5mm
Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 366044-D01
Product Name CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm - 397002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 120 inches - 250137-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223051-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details