Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches 412013-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 96 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 96 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 96-inch NEMA 5-15P to IEC 60320 C13 power cord with SJT cordage, 16AWG/3C, black jacket, rated for 125VAC and 13A, and operating at up to 105°C. It complies with UL and CSA approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 96-inch NEMA 5-15P to IEC 60320 C13 power cord with SJT cordage, 16AWG/3C, black jacket, rated for 125VAC and 13A, and operating at up to 105°C. It complies with UL and CSA approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches
412013-01
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches 412013-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 96 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 96 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 412013-01
Product Name NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 14AWG / 3C, SJT, 60C, 120 inches - 243014-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
24IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 390004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details