Qualtek Electronics Corp. BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm 369004-E01

Description
United Kingdom Power Cord 369004-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote Datasheet
Description
United Kingdom Power Cord 369004-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm
369004-E01
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm 369004-E01
United Kingdom Power Cord 369004-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm

United Kingdom Power Cord
369004-E01 BS 1363 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1.5, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 16A
Jacket Color: Black
Plug: BS 1363
Other End: ROJ 50mm, Strip 5mm
Approvals: United Kingdom, BSI
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 369004-E01
Product Name BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 39 inches - 318005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 212004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers