Qualtek Electronics Corp. CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 381003-01

Description
Italy Power Cord 381003-01 CEI 23-50 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: IEC 60320 C13 Approvals: ITALY Length: 1800 mm
Request a Quote
Description
Italy Power Cord 381003-01 CEI 23-50 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: IEC 60320 C13 Approvals: ITALY Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with a CEI 23-50 plug and IEC 60320 C13 connector, 1800 mm long, using H05VV-F cordage (3 x 1.0 mm²), rated for 250 VAC and 10 A, with a black jacket and 70°C temperature rating, RoHS compliant, and approved for use in Italy.

Datasheet Summary
Powered by GS/AI

Power cord with a CEI 23-50 plug and IEC 60320 C13 connector, 1800 mm long, using H05VV-F cordage (3 x 1.0 mm²), rated for 250 VAC and 10 A, with a black jacket and 70°C temperature rating, RoHS compliant, and approved for use in Italy.

Suppliers

Company
Product
Description
Supplier Links
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 381003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
381003-01
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 381003-01
Italy Power Cord 381003-01 CEI 23-50 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: IEC 60320 C13 Approvals: ITALY Length: 1800 mm

Italy Power Cord
381003-01 CEI 23-50 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEI 23-50
Other End: IEC 60320 C13
Approvals: ITALY
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 381003-01
Product Name CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 392013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details