Qualtek Electronics Corp. NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches 240003-06

Description
North American Hospital Grade Power Cord 240003-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 Right Angled (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hosptial Grade (Clear) Other End: IEC 60320 C13 Right Angled (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote
Description
North American Hospital Grade Power Cord 240003-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 Right Angled (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hosptial Grade (Clear) Other End: IEC 60320 C13 Right Angled (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P hospital grade plug (clear) and IEC 60320 C-13 right-angle connector (gray), rated 125V, 10A, using 18AWG/3C SJT cordage with a 60°C temperature rating and gray jacket, 120 inches in length, certified to UL and CSA standards, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P hospital grade plug (clear) and IEC 60320 C-13 right-angle connector (gray), rated 125V, 10A, using 18AWG/3C SJT cordage with a 60°C temperature rating and gray jacket, 120 inches in length, certified to UL and CSA standards, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 240003-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches
240003-06
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches 240003-06
North American Hospital Grade Power Cord 240003-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 Right Angled (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hosptial Grade (Clear) Other End: IEC 60320 C13 Right Angled (Gray) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
240003-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 Right Angled (Gray)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hosptial Grade (Clear)
Other End: IEC 60320 C13 Right Angled (Gray)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 240003-06
Product Name NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 364012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 90 inches - 312008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 374015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers