Qualtek Electronics Corp. NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches 227003-01

Description
North American Power Cord NEMA 5-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 20A Jacket Color: Black Plug: NEMA 5-20P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
Request a Quote
Description
North American Power Cord NEMA 5-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 20A Jacket Color: Black Plug: NEMA 5-20P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-20P plug and IEC 60320 C19 connector, featuring SJT 12AWG/3C unshielded cordage, 105°C temperature rating, 125VAC, 20A rating, and black jacket. Length is 98 inches. Approved by UL and cUL. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-20P plug and IEC 60320 C19 connector, featuring SJT 12AWG/3C unshielded cordage, 105°C temperature rating, 125VAC, 20A rating, and black jacket. Length is 98 inches. Approved by UL and cUL. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches
227003-01
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches 227003-01
North American Power Cord NEMA 5-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 20A Jacket Color: Black Plug: NEMA 5-20P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches

North American Power Cord
NEMA 5-20P to IEC 60320 C19
Features:
Cordage: SJT, 12AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 20A
Jacket Color: Black
Plug: NEMA 5-20P
Other End: IEC 60320 C19
Approvals: UL, cUL
Length: 98 inches

Supplier's Site Datasheet
Power Cord, 5-20P/iec C19, 2.5M, 20A; Connector Type A Qualtek Electronics - 17B6507 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-20P/iec C19, 2.5M, 20A; Connector Type A Qualtek Electronics
17B6507
Power Cord, 5-20P/iec C19, 2.5M, 20A; Connector Type A Qualtek Electronics 17B6507
POWER CORD, 5-20P/IEC C19, 2.5M, 20A; Connector Type A:NEMA 5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-20P/IEC C19, 2.5M, 20A; Connector Type A:NEMA 5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 227003-01 17B6507
Product Name NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches Power Cord, 5-20P/iec C19, 2.5M, 20A; Connector Type A Qualtek Electronics
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
Cord Length 98 inch (2489 mm) 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches - 512009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches - 313001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches - 318002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers