Qualtek Electronics Corp. NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 144 inches 232015-06

Description
North American Hospital Grade Power Cord 232015-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches
Request a Quote
Description
North American Hospital Grade Power Cord 232015-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hospital-grade power cord with NEMA 5-15P plug and ROJ termination, 144 inches long, featuring SJT 16AWG/3C unshielded cordage with a gray jacket, rated for 125V and 10A at 60°C, and compliant with UL and CSA standards.

Datasheet Summary
Powered by GS/AI

Hospital-grade power cord with NEMA 5-15P plug and ROJ termination, 144 inches long, featuring SJT 16AWG/3C unshielded cordage with a gray jacket, rated for 125V and 10A at 60°C, and compliant with UL and CSA standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Mentor, OH, United States
NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 144 inches
232015-06
NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 144 inches 232015-06
North American Hospital Grade Power Cord 232015-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches

North American Hospital Grade Power Cord
232015-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 144 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 232015-06
Product Name NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 144 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 120 inches - 512014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details