Qualtek Electronics Corp. SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 378002-D01

Description
Switzerland Power Cord 378002-D01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Description
Switzerland Power Cord 378002-D01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and IEC 60320 C13 connector, 2500 mm long, using H05VV-F cordage (3 × 1.00 mm), rated 250 VAC at 10 A, with a black jacket and 70°C temperature rating, RoHS compliant and approved for Switzerland.

Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and IEC 60320 C13 connector, 2500 mm long, using H05VV-F cordage (3 × 1.00 mm), rated 250 VAC at 10 A, with a black jacket and 70°C temperature rating, RoHS compliant and approved for Switzerland.

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
378002-D01
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 378002-D01
Switzerland Power Cord 378002-D01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 2500 mm

Switzerland Power Cord
378002-D01 SEV 1011 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SEV 1011
Other End: IEC 60320 C13
Approvals: SWITZERLAND
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 378002-D01
Product Name SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 374003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches - 250135-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details