Qualtek Electronics Corp. NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches 250135-01

Description
North American Indoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 36 inches
Request a Quote
Description
North American Indoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 36 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 5-15P to NEMA 5-15R indoor power cord with 16AWG/3C SJT cordage, 36 inches long, rated for 125VAC and 13A, with a black jacket and temperature rating of 105°C. Certified to UL and cUL standards and RoHS compliant.

Datasheet Summary
Powered by GS/AI

NEMA 5-15P to NEMA 5-15R indoor power cord with 16AWG/3C SJT cordage, 36 inches long, rated for 125VAC and 13A, with a black jacket and temperature rating of 105°C. Certified to UL and cUL standards and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches - 250135-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches
250135-01
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches 250135-01
North American Indoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 36 inches

North American Indoor Extension Power Cord
NEMA 5-15P to NEMA 5-15R

Features:

Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: NEMA 5-15R
Approvals: UL, cUL
Length: 36 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 250135-01
Product Name NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
60IN 45° Style Fan Power Cord - 07145-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 225003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details