Qualtek Electronics Corp. AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 374003-A01

Description
Australia Power Cord 374003-A01 AS 3112 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Approvals: AUSTRALIA, NEW ZEALAND Length: 2500 mm
Request a Quote
Description
Australia Power Cord 374003-A01 AS 3112 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Approvals: AUSTRALIA, NEW ZEALAND Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with AS 3112 plug and IEC 60320 C13 connector, using H05VV-F cordage, 3 x 1.00 mm², unshielded, 2500 mm length, rated at 250V AC, 10A, 70°C, with black jacket and SAA approval.

Datasheet Summary
Powered by GS/AI

Power cord with AS 3112 plug and IEC 60320 C13 connector, using H05VV-F cordage, 3 x 1.00 mm², unshielded, 2500 mm length, rated at 250V AC, 10A, 70°C, with black jacket and SAA approval.

Suppliers

Company
Product
Description
Supplier Links
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 374003-A01 - Qualtek Electronics Corp.
Mentor, OH, United States
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
374003-A01
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 374003-A01
Australia Power Cord 374003-A01 AS 3112 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Approvals: AUSTRALIA, NEW ZEALAND Length: 2500 mm

Australia Power Cord
374003-A01 AS 3112 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: AS 3112
Other End: IEC 60320 C13
Approvals: AUSTRALIA, NEW ZEALAND
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 374003-A01
Product Name AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 36 inches - 412001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 398001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 365012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details