Qualtek Electronics Corp. BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 369003-E01

Description
United Kingdom Power Cord 369003-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote
Description
United Kingdom Power Cord 369003-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with a UK BS1363 plug and a ROJ 50mm stripped end, 5mm strip length, made with H05VV-F cordage (3 × 1.00 mm, unshielded), black jacket, rated 250 VAC at 10 A and 70 °C, and 2500 mm long. Complies with BSI approval and RoHS standards.

Datasheet Summary
Powered by GS/AI

Power cord with a UK BS1363 plug and a ROJ 50mm stripped end, 5mm strip length, made with H05VV-F cordage (3 × 1.00 mm, unshielded), black jacket, rated 250 VAC at 10 A and 70 °C, and 2500 mm long. Complies with BSI approval and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
369003-E01
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 369003-E01
United Kingdom Power Cord 369003-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm

United Kingdom Power Cord
369003-E01 BS 1363 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: BS 1363
Other End: ROJ 50mm, Strip 5mm
Approvals: United Kingdom, BSI
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 369003-E01
Product Name BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

50IN T Type Style Fan Power Cord - 07199-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223051-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
60IN 90° Style Fan Power Cord - 07190-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 96 inches - 512008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details