Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 72 inches 411002-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C power cord from Qualtek Electronics Corp. is designed for North American applications. It features a cordage type of SVT, which is unshielded and rated for a maximum temperature of 105°C. The power cord is rated for 125V and 10A, making it suitable for various electrical devices. The plug is a NEMA 5-15P, while the other end is stripped to 2 inches with a 5/8-inch strip length. The product is UL and CSA approved, ensuring compliance with safety standards. The total length of the cord is 72 inches.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C power cord from Qualtek Electronics Corp. is designed for North American applications. It features a cordage type of SVT, which is unshielded and rated for a maximum temperature of 105°C. The power cord is rated for 125V and 10A, making it suitable for various electrical devices. The plug is a NEMA 5-15P, while the other end is stripped to 2 inches with a 5/8-inch strip length. The product is UL and CSA approved, ensuring compliance with safety standards. The total length of the cord is 72 inches.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 72 inches
411002-01
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 72 inches 411002-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 72 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 411002-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 105C, 72 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details