Qualtek Electronics Corp. SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 378001-E01

Description
Switzerland Power Cord 378001-E01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Description
Switzerland Power Cord 378001-E01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and IEC 60320 C13 connector, 2500 mm long, using H05VV-F cordage (3 x 1.0 mm²), rated 250V AC, 10A, with a 70°C temperature rating and black jacket. RoHS compliant and approved for use in Switzerland.

Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and IEC 60320 C13 connector, 2500 mm long, using H05VV-F cordage (3 x 1.0 mm²), rated 250V AC, 10A, with a 70°C temperature rating and black jacket. RoHS compliant and approved for use in Switzerland.

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
378001-E01
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 378001-E01
Switzerland Power Cord 378001-E01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 2500 mm

Switzerland Power Cord
378001-E01 SEV 1011 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SEV 1011
Other End: IEC 60320 C13
Approvals: SWITZERLAND
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 378001-E01
Product Name SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233081-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 212004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
80IN 45° Style Fan Power Cord - 07145-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers