Qualtek Electronics Corp. 80IN 45° Style Fan Power Cord 07145-80

Description
80in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote Datasheet
Description
80in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80IN 45° Style Fan Power Cord - 07145-80 - Qualtek Electronics Corp.
Mentor, OH, United States
80IN 45° Style Fan Power Cord
07145-80
80IN 45° Style Fan Power Cord 07145-80
80in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

80in 45° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - 07145-80-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
07145-80-ND
Fan Cords 07145-80-ND
"Fan Power Cord Fan Terminal Receptacle 45° 80.0"" (2.03m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 45° 80.0"" (2.03m) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07145-80 07145-80-ND
Product Name 80IN 45° Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 80 inch (2032 mm) 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 120 inches - 412014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
72IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details