Qualtek Electronics Corp. CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm 360007-01

Description
Continental Europe Power Cord 360007-01 CEE 7/16 to IEC 60320 C7 Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: CEE 7/16 Other End: IEC 60320 C7 Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote Datasheet
Description
Continental Europe Power Cord 360007-01 CEE 7/16 to IEC 60320 C7 Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: CEE 7/16 Other End: IEC 60320 C7 Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm
360007-01
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm 360007-01
Continental Europe Power Cord 360007-01 CEE 7/16 to IEC 60320 C7 Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: CEE 7/16 Other End: IEC 60320 C7 Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
360007-01 CEE 7/16 to IEC 60320 C7
Features:
Cordage: H03VVH2-F, 2 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 2.5A
Jacket Color: Black
Plug: CEE 7/16
Other End: IEC 60320 C7
Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 360007-01
Product Name CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 2
Male End Type CEE 7/16
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 96 inches - 233084-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches - 312159-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
12IN Straight Style Fan Power Cord - 07100-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers