Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches 212004-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 90-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SVT cordage, rated for 125V AC at 10A and 60°C, featuring a black jacket, UL and cUL approvals, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

A 90-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SVT cordage, rated for 125V AC at 10A and 60°C, featuring a black jacket, UL and cUL approvals, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 212004-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches
212004-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches 212004-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 90 inches

Supplier's Site Datasheet
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics - 17B6494 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics
17B6494
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics 17B6494
POWER CORD, 5-15P/IEC C13, 2.3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 2.3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 212004-01 17B6494
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 90 inch (2286 mm) 90.55 inch (2300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 2500 mm - 399013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 366044-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details