NEMA 5-20P hospital-grade plug to IEC 60320 C19 power cord, 120 inches long, with 12AWG/3C SJT cordage, rated for 125V AC, 20A, and 60°C, with a gray jacket and clear plug housing; certified to UL and CSA standards and RoHS compliant.
North American Hospital Grade Power Cord
233081-06 NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray)
Features:
Cordage: SJT, 12AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 20A
Jacket Color: Gray
Plug: NEMA 5-20P Hospital Grade (Clear)
Other End: IEC 60320 C19 (Gray)
Approvals: UL, CSA
Length: 120 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 233081-06 |
| Product Name | NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches |
| Cord Color | Gray |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-20P |
| Cord Length | 120 inch (3048 mm) |