Qualtek Electronics Corp. 24IN 45° Style Fan Power Cord with NEMA 1-15P Plug 07145-SP024

Description
24in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet
Description
24in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Mentor, OH, United States
24IN 45° Style Fan Power Cord with NEMA 1-15P Plug
07145-SP024
24IN 45° Style Fan Power Cord with NEMA 1-15P Plug 07145-SP024
24in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL

24in 45° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR364-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR364-ND
Fan Cords CR364-ND
"Fan Power Cord Fan Terminal Receptacle 45° 24.0"" (609.6mm) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 45° 24.0"" (609.6mm) NEMA 1-15 Plug"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07145-SP024 CR364-ND
Product Name 24IN 45° Style Fan Power Cord with NEMA 1-15P Plug Fan Cords
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm) 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details