Qualtek Electronics Corp. SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm 377002-E01

Description
Switzerland Power Cord 377002-E01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 6A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Description
Switzerland Power Cord 377002-E01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 6A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and ROJ end with 50mm strip and 5mm termination, made of H05VV-F cordage, 3 x 0.75 mm², unshielded, 2500 mm long, rated 250V 6A, with black jacket and 70°C temperature rating, RoHS compliant and approved for Switzerland.

Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and ROJ end with 50mm strip and 5mm termination, made of H05VV-F cordage, 3 x 0.75 mm², unshielded, 2500 mm long, rated 250V 6A, with black jacket and 70°C temperature rating, RoHS compliant and approved for Switzerland.

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 377002-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm
377002-E01
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm 377002-E01
Switzerland Power Cord 377002-E01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 6A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 2500 mm

Switzerland Power Cord
377002-E01 SEV 1011 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 6A
Jacket Color: Black
Plug: SEV 1011
Other End: ROJ 50mm, Strip 5mm
Approvals: SWITZERLAND
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 377002-E01
Product Name SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 398001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 366042-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
50IN 90° Style Fan Power Cord - 07190-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
72IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers