Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches 312016-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 79-inch NEMA 5-15P to IEC 60320 C13 power cord with SJT 14AWG/3C unshielded cordage, rated for 125VAC at 15A and 60°C, with a black jacket. It complies with UL and CSA standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 79-inch NEMA 5-15P to IEC 60320 C13 power cord with SJT 14AWG/3C unshielded cordage, rated for 125VAC at 15A and 60°C, with a black jacket. It complies with UL and CSA standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches
312016-01
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches 312016-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet
Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics - 17B6543 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics
17B6543
Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics 17B6543
POWER CORD, NEMA 5-15P-IEC C13, 79"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 79"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 312016-01 17B6543
Product Name NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 96 inches - 412003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 377002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details